Micro Commercial Components Corp. TVS - TVS - Diodes - SMBJ300A-TP SMBJ300A-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 794645-SMBJ300A-TP Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 300V Current - Peak Pulse (10/1000μs): 1.3A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ300A Categories: Circuit Protection Minimum Breakdown Voltage: 335V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 486V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 794645-SMBJ300A-TP Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 300V Current - Peak Pulse (10/1000μs): 1.3A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ300A Categories: Circuit Protection Minimum Breakdown Voltage: 335V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 486V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ300A-TP - 794645-SMBJ300A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ300A-TP
794645-SMBJ300A-TP
TVS - TVS - Diodes - SMBJ300A-TP 794645-SMBJ300A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 794645-SMBJ300A-TP Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 300V Current - Peak Pulse (10/1000μs): 1.3A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ300A Categories: Circuit Protection Minimum Breakdown Voltage: 335V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 486V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 794645-SMBJ300A-TP
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 300V
Current - Peak Pulse (10/1000μs): 1.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ300A
Categories: Circuit Protection
Minimum Breakdown Voltage: 335V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 486V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
TVS Diodes - SMBJ300A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ300A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ300A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ300A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ300A-TP
TVS Protection Diode 144-SMBJ300A-TP
TVS DIODE 300VWM 486VC DO214AA Product overview: SMBJ300A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ300A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 300VWM 486VC DO214AA Product overview: SMBJ300A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ300A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 300V 486V DO214AA - 543-SMBJ300A-TP - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 300V 486V DO214AA
543-SMBJ300A-TP
TVS DIODE 300V 486V DO214AA 543-SMBJ300A-TP
TVS DIODE 300V 486V DO214AA

TVS DIODE 300V 486V DO214AA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ300A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ300A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ300A-TP
TVS DIODE 300VWM 486VC DO214AA

TVS DIODE 300VWM 486VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 794645-SMBJ300A-TP SMBJ300A-TPMSCT-ND 144-SMBJ300A-TP 543-SMBJ300A-TP SMBJ300A-TP
Product Name TVS - TVS - Diodes - SMBJ300A-TP TVS Diodes TVS Protection Diode TVS DIODE 300V 486V DO214AA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 486 volts 486 volts 486 volts 486 volts
VBR 335 volts 335 volts 353 volts 335 volts
Unlock Full Specs
to access all available technical data