Vishay Intertechnology, Inc. TVS Diodes SMBJ28CD-M3/I

Description
44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ28CD-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ28CD-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ28CD-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
600W 28V TVS Protection Diode - 144-SMBJ28CD-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 28V TVS Protection Diode
144-SMBJ28CD-M3/I
600W 28V TVS Protection Diode 144-SMBJ28CD-M3/I
Trans Voltage Suppressor Diode, 600W, 28V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ28CD-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ28CD-M3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 28V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ28CD-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ28CD-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296081-SMBJ28CD-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296081-SMBJ28CD-M3/I
Circuit Protection - TVS - Diodes 1296081-SMBJ28CD-M3/I
Win Source Part Number: 1296081-SMBJ28CD-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.6V Voltage - Clamping (Max) @ Ipp: 44.7V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 13.4A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ28CD-M3/I,SMBJ28 CD-M3/IGIDKR,SMBJ28C D-M3/IGICT,SMBJ28CD- M3/IGITR Base Product Number: SMBJ28

Win Source Part Number: 1296081-SMBJ28CD-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.6V
Voltage - Clamping (Max) @ Ipp: 44.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.4A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ28CD-M3/I,SMBJ28CD-M3/IGIDKR,SMBJ28CD-M3/IGICT,SMBJ28CD-M3/IGITR
Base Product Number: SMBJ28

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ28CD-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ28CD-M3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ28CD-M3/I
TVS DIODE 28VWM 44.7VC DO214AA

TVS DIODE 28VWM 44.7VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ28CD-M3/IGIDKR-ND 144-SMBJ28CD-M3/I 1296081-SMBJ28CD-M3/I SMBJ28CD-M3/I
Product Name TVS Diodes 600W 28V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 44.7 volts 44.7 volts 44.7 volts
Unlock Full Specs
to access all available technical data