38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 24VWM 38.9VC DO214AA
TVS DIODE 24VWM 38.9VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ24CA-TPMSTR-ND | SMBJ24CA-TP | SMBJ24CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 38.9 volts | 38.9 volts | 38.9 volts |