600W Bidirectional TVS Diode, 22V, SMB, DO-214AA Product overview: SMBJ22CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22CA-TR can be used for catalog matching and distributor lookup.
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097760-SMBJ22CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24.4V
Max Clamping Voltage: 48.3V
Peak Pulse Current(Ippm): 83A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Trans Voltage Suppressor Diode, 4000W, 22V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA
TVS DIODE 22VWM 35.5VC SMB
TRANSIL 600W 22V BIDIRECTIONAL SMB; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 22VWM 35.5VC SMB
TVS DIODE 22V 48.3V SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ22CA-TR | 497-5725-6-ND | 1097760-SMBJ22CA-TR | SMBJ22CA-TR | SMBJ22CA-TR | 33R1050 | SMBJ22CA-TR | 761-SMBJ22CA-TR |
| Product Name | 600W 22V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMBJ22CA-TR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transil 600W 22V Bidirectional Smb; Product Range Stmicroelectronics | TVS Diodes | TVS DIODE 22V 48.3V SMB | |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |