44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Win Source Part Number: 851728-SMBJ28CD-M3/H
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: SMBJ28
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: SMBJ28CD-M3/HTR-ND, SMBJ28CD-M3/H-ND, SMBJ28CD-M3/HGICT, SMBJ28CD-M3/HGIDKR, SMBJ28CD-M3/HGITR
Trans Voltage Suppressor Diode, 600W, 28V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ28CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ28CD-M3/H can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 28V 600W Bidir TransZorb 3.5% Tol
TVS DIODE 28VWM 44.7VC DO214AA
TVS DIODE, 600W, 28V, BIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ28CD-M3/HGICT-ND | 851728-SMBJ28CD-M3/H | 144-SMBJ28CD-M3/H | SMBJ28CD-M3/H | SMBJ28CD-M3/H | 14AC5133 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ28CD-M3/H | 600W 28V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 28V, Bidir, Do-214Aa; Product Range Vishay |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMBJ) | DO-214AA | ||
| Peak Pulse Power | 600 watts | 600 watts | ||||
| VC | 44.7 volts | 44.7 volts | 44.7 volts | |||
| VBR | 31.6 volts | 31.6 volts |