The SMBJ HR Series High-Reliability TVS Diode is an “off-the-shelf” upscreened High-Reliability TVS Diode from Littelfuse. It is available in a compact DO-214AA SMB package and is rated for 600W of peak pulse power dissipation. These components, which protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events, have been specially screened and sorted for use in DC line protection in aviation electronics and other applications that demand high reliability. The SMBJ-HR Series has undergone both a 100% screen sorting process and a Group B (surge test, HTRB, and electrical) test sorting process. Littelfuse High-Reliability Transient Voltage Suppression (TVS) Diodes are also available with customized upscreening and sorting process flows. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered Long history of use in the aerospace industry
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 30VWM 48.4VC DO214AA
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ30A-HR | SMBJ30A-HR-ND | SMBJ30A-HR |
| Product Name | Surface Mount, 600W, High Reliability Series | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 48.4 volts | 48.4 volts | 48.4 volts |
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts |
| Configuration | Single |