48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Bidirectional TVS Diode, 30V, DO-214AA, SMD Product overview: SMBJ30CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ30CA-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 30V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 30V, BIDIR, DO-214AA; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 30VWM 48.4VC DO214AA
TVS DIODE 30VWM 48.4VC DO214AA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ30CA-E3/52GIDKR-ND | 6998054 | 6998054P | 144-SMBJ30CA-E3/52 | 77K4710 | 10R0742 | SMBJ30CA-E3/52 | SMBJ30CA-E3/52 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | SMD 600W 30V TVS Protection Diode | Tvs Diode, 600W, 30V, Do-214Aa, Full Reel; Product Range Vishay | Tvs Diode, 600W, 30V, Bidir, Do-214Aa; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | |||||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |