Vishay Precision Group TVS Diodes SMBJ24CA-E3/5B

Description
Bidirectional TVS 600W 24V SMB
Request a Quote Datasheet
Description
Bidirectional TVS 600W 24V SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6998041 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998041
TVS Diodes 6998041
Bidirectional TVS 600W 24V SMB

Bidirectional TVS 600W 24V SMB

Supplier's Site
TVS Diodes - 6998041P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998041P
TVS Diodes 6998041P
Bidirectional TVS 600W 24V SMB

Bidirectional TVS 600W 24V SMB

Supplier's Site
TVS Diodes - 1652269 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652269
TVS Diodes 1652269
Bidirectional TVS 600W 24V SMB

Bidirectional TVS 600W 24V SMB

Supplier's Site
TVS Diodes - SMBJ24CA-E3/5BGIDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ24CA-E3/5BGICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ24CA-E3/5BGITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 24V 38.9V TVS Protection Diode
144-SMBJ24CA-E3/5B
600W 24V 38.9V TVS Protection Diode 144-SMBJ24CA-E3/5B
600W Bidirectional TVS Diode, 24V, DO-214AA, 38.9V Clamp Product overview: SMBJ24CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 24V, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 24V, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24CA-E3/5B can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 24V, DO-214AA, 38.9V Clamp Product overview: SMBJ24CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 24V, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 24V, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24CA-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296085-SMBJ24CA-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296085-SMBJ24CA-E3/5B
Circuit Protection - TVS - Diodes 1296085-SMBJ24CA-E3/5B
Win Source Part Number: 1296085-SMBJ24CA-E3/ 5B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 38.9V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 15.4A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ24CA-E3/5B,SMBJ2 4CA-E3/5BGIDKR,SMBJ2 4CA-E3/5BGITR,SMBJ24 CA-E3/5BGICT Base Product Number: SMBJ24

Win Source Part Number: 1296085-SMBJ24CA-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.4A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ24CA-E3/5B,SMBJ24CA-E3/5BGIDKR,SMBJ24CA-E3/5BGITR,SMBJ24CA-E3/5BGICT
Base Product Number: SMBJ24

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ24CA-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ24CA-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ24CA-E3/5B
TVS DIODE 24VWM 38.9VC DO214AA

TVS DIODE 24VWM 38.9VC DO214AA

Supplier's Site
TVS Diodes SMBJ24CA-E3/5B
TVS DIODE 24VWM 38.9VC DO214AA

TVS DIODE 24VWM 38.9VC DO214AA

Supplier's Site Datasheet
Transient Suppressor Diode,single,bidirectional,24V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay - 77K4640 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,24V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay
77K4640
Transient Suppressor Diode,single,bidirectional,24V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay 77K4640
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,24V V(RWM),DO-214AA / SMB ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,24V V(RWM),DO-214AA / SMB ROHS COMPLIANT: YES

Supplier's Site
Tvs Diode, Bidir, 24V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0567 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 24V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0567
Tvs Diode, Bidir, 24V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0567
TVS DIODE, BIDIR, 24V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 24V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 6998041 6998041P SMBJ24CA-E3/5BGIDKR-ND 144-SMBJ24CA-E3/5B 1296085-SMBJ24CA-E3/5B SMBJ24CA-E3/5B SMBJ24CA-E3/5B 77K4640
Product Name TVS Diodes TVS Diodes TVS Diodes 600W 24V 38.9V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Transient Suppressor Diode,single,bidirectional,24V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay
Configuration Single Single Single Single
Direction Bidirectional Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package Do-214aa (smb) DO-214 SMB; DO-214AA, SMB Tape and Reel DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Pin Count 2 2
Unlock Full Specs
to access all available technical data