Win Source Part Number: 1301390-SMBJ24CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMBJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.5A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMBJ24CA-QCT,SMBJ24C
Base Product Number: SMBJ24
TVS Diode VWM 24V 600W BIDIR SMB
TVS Diode VWM 24V 600W BIDIR SMB
TVS Diode VWM 24V 600W BIDIR SMB
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 24VWM 38.9VC SMB Product overview: SMBJ24CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24CA-Q can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 24volts 600W 5% Bi-Dir. AEC-Q101
TVS DIODE 24VWM 38.9VC SMB
TVS DIODE 24VWM 38.9VC SMB
TVS DIODE, AEC-Q101, 600W, 24V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301390-SMBJ24CA-Q | 1723269 | 1723269P | SMBJ24CA-QDKR-ND | 144-SMBJ24CA-Q | SMBJ24CA-Q | SMBJ24CA-Q | SMBJ24CA-Q | 49AC0771 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | TVS Diodes | TVS Protection Diode | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 600W, 24V, Do-214Aa; Product Range Bourns |
| Package | DO-214AA, SMB | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape & Reel (TR) | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | ||||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |