Constructed using a low-loss polypropylene film, the UNL series offers high ripple current capabilities and high capacitance values making them ideal for electrolytic bank replacement and high ripple current applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | UNL6W30K-F |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 30 microF |
| Capacitance Tolerance | 10 (+/- %) |