Infineon Technologies AG Datasheets for Gate Drivers

Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
100 V single high-side gate driver IC with single input EiceDRIVER™ 100 V high side gate driver IC with typical 0.16 A source and 0.24 A sink currents in 6...
1200 V half-bridge gate driver IC with integrated DESAT, Soft-Off, UVLO, TLTO, deadtime, and fault reporting EiceDRIVER™ 1200 V half-bridge gate driver IC with typical 2 A source and 3...
1200 V high- and low-side gate driver IC with shutdown EiceDRIVER™ 1200 V high- and low-side gate driver IC with typical 2.0 A source and 2.5 A sink currents in...
1200 V three-phase gate driver IC with integrated over current protection, fault reporting, OPAMP, and shutdown EiceDRIVER™ 1200 V three-phase gate driver IC with typical 0.25 A source and 0.5...
1200 V three-phase gate driver IC with over current protection, fault reporting, OPAMP and shutdown 1200 V Three Phase Driver IC with typical 0.25 A source and 0.5 A sink...
1200 V three-phase gate driver IC with over current protection, fault reporting, OPAMP and shutdown EiceDRIVER™ 1200 V three phase gate driver IC with typical 0.25 A source and 0.5...
1200 V three-phase gate driver IC with over current protection, fault reporting, OPAMP and shutdown EiceDRIVER™ 1200 V three-phase gate driver IC with typical 0.25 A source and 0.5 A...
200 V half-bridge gate driver IC with shutdown and VCC & VBS UVLO ensuring reliable start-up operation EiceDRIVER™ 200 V half-bridge gate driver IC with typical 0.29 A source and...
200 V half-bridge gate driver IC with VCC & VBS UVLO ensuring reliable start-up operation EiceDRIVER™ 200 V half-bridge gate driver IC with typical 0.29 A source and 0.6 A...
200 V high-side and low-side gate driver IC with VCC & VBS UVLO ensuring reliable start-up operation EiceDRIVER™ 200 V high and low side gate driver IC with typical 0.29...
200 V single high-side gate driver IC with single input EiceDRIVER™ 200 V high side gate driver IC with typical 0.16 A source and 0.24 A sink currents in 6...
25 V dual low-side gate driver IC 20 V dual low-side gate driver IC for IGBTs and MOSFETs with typical 2.3 A source and 3.3 A sink current in 8...
25 V dual-channel low-side gate driver IC EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink current in 8-lead SOIC and PDIP...
25 V dual-channel low-side gate driver IC EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in 8-lead SOIC and PDIP...
600 V half-bridge gate driver IC with oscillator, integrated bootstrap FET, programmable frequency and programmable shutdown EiceDRIVER™ 600 V half-bridge gate driver IC with typical 0.18 A source and 0.26...
600 V half-bridge gate driver IC with shoot through protection 600 V Half Bridge Driver IC with typical 0.2 A source and 0.35 A sink currents in 8 Lead SOIC...
600 V half-bridge gate driver IC with shutdown and programmable deadtime EiceDRIVER™ 600 V half-bridge gate driver IC with typical 1.9 A source and 2.3 A sink currents in 14...
600 V high-side and low-side gate driver IC with separate pin for logic ground EiceDRIVER™ 600 V high and low side gate driver IC with typical 4 A source and...
600 V high-side and low-side gate driver IC with shutdown 600 V High and Low Side Driver IC with typical 2.5 A source and 2.5 A sink currents in 16...
600 V high-side and low-side gate driver IC 600 V High and Low Side Driver IC with typical 1.9 A source and 2.3 A sink currents in MLPQ 4X4 14L...
600 V high-side and low-side gate driver IC EiceDRIVER™ 600 V high and low side gate driver IC with typical 1.9 A source and 2.3 A sink currents in 8...
600 V high-side and low-side gate driver IC EiceDRIVER™ 600 V high and low-side gate driver IC with typical 4 A source and 4 A sink currents in 8 Lead...
600 V single high-side gate driver IC with over current protection and fault reporting EiceDRIVER™ 600 V high side gate driver IC with typical 0.29 A source and 0.6 A...

<< Prev Next >>