Half Bridge Based MOSFET Driver, 0.5A, CMOS, PQCC32, LEAD FREE, PLASTIC, MS-018AC, LCC-44/32 Product overview: IR2233JPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2233JPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046218-IR2233JPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 1200V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 44-PLCC, 32 Leads (16.58x16.58)
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 90ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
IR2233J - GATE DRIVER
MOSFET DRIVER, 125DEG C; No. of Channels:6Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:44Pins; IC Case / Package:LCC; Input Type:Inverting; Source Current:250mA; Sink Current:500mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2233JPBF | 1046218-IR2233JPBF | IR2233JPBF-ND | IR2233JPBF | IR2233JPBF | 97K2489 |
| Product Name | 0.5A Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2233JPBF | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, 125Deg C; No. Of Channels Infineon |
| Number of Outputs | 6 | |||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Fall Time | 70 ns | 40 ns | 40 ns | 40 ns | ||
| Package Type | PLCC | PLCC; 44-PLCC, 32 Leads (16.58x16.58) | LCCC; 44-LCC (J-Lead), 32 Leads | 44-LCC (J-Lead), 32 Leads | ||
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver |