Infineon Technologies AG Power Drivers - Modules - IRAM136-3063B IRAM136-3063B

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186835-IRAM136-3063 B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2000Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: 22-PowerSIP Module, 18 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186835-IRAM136-3063 B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2000Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: 22-PowerSIP Module, 18 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - IRAM136-3063B - 1186835-IRAM136-3063B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - IRAM136-3063B
1186835-IRAM136-3063B
Power Drivers - Modules - IRAM136-3063B 1186835-IRAM136-3063B
Manufacturer: Infineon Technologies Win Source Part Number: 1186835-IRAM136-3063 B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2000Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: 22-PowerSIP Module, 18 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited)

Manufacturer: Infineon Technologies
Win Source Part Number: 1186835-IRAM136-3063B
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Voltage - Isolation: 2000Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: 22-PowerSIP Module, 18 Leads, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1186835-IRAM136-3063B
Product Name Power Drivers - Modules - IRAM136-3063B
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD110ARHBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74HCT366D-Q100,118 - Rochester Electronics
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details