IC GATE DRVR HALF-BRIDGE 14DIP Product overview: IR21824 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21824 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 776959-IR21824
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-DIP (0.300", 7.62mm)
Operating Supply Voltage: 10 V ~ 20 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 40ns, 20ns
Part Status: Obsolete(EOL)
Family Name: IR21824
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Introduction Date: July 24, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 14-DIP
Half-Bridge Gate Driver IC Non-Inverting 14-DIP
IC GATE DRVR HALF-BRIDGE 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR21824 | 776959-IR21824 | IR21824-ND | IR21824 | IR21824 |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR21824 | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps | |
| Rise Time | 40 ns | 40 ns | 40 ns | 40 ns | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |