Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2136JTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2136JTRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046181-IR2136JTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 44-PLCC, 32 Leads (16.58x16.58)
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 125ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Gate Drivers 3Phs Drvr Sft Trn On Invrt 200ns
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
MOSFET DRIVER, HALF BRIDGE, LCC-44, FULL REEL; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:44Pins; IC Case / Package:LCC; Input Type:Inverting; Source Current:200mA; MSL:- RoHS Compliant: Yes
MOSFET/IGBT DRIVER, HALF BRIDGE, PLCC-44; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:PLCC; No. of Pins:44Pins; Input Delay:425ns; Output Delay:400ns; RoHS Compliant: Yes
IR2136 - GATE DRIVER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2136JPBFTR-ND | 730-IR2136JTRPBF | 1046181-IR2136JTRPBF | IR2136JTRPBF | IR2136JTRPBF | 33K5192 | 92Y3552 | IR2136JTRPBF |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2136JTRPBF | Gate Drivers | Gate Drivers | Mosfet Driver, Half Bridge, Lcc-44, Full Reel; No. Of Channels Infineon | Mosfet/igbt Driver, Half Bridge, Plcc-44; Driver Configuration Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver | ||||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | |||
| Rise Time | 125 ns | 125 ns | 125 ns | 125 ns |