Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-SOIC
IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IR21834SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21834SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186660-IR21834SPBF
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR21834
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LM5105SD; L6399DTR; L6399D;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: IR21834SPBF
Manufacturer Pack Quantity: 55
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 40ns, 20ns
Gate Drivers HALF BRDG DRVR 600V 10 to 20V 1.4A
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-SOIC
IC GATE DRVR HALF-BRIDGE 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR21834SPBF-ND | 730-IR21834SPBF | 1186660-IR21834SPBF | IR21834SPBF | IR21834SPBF | IR21834SPBF |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR21834SPBF | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 40 ns | 40 ns | 40 ns | 40 ns |