1200 V three-phase gate driver IC with over current protection, fault reporting, OPAMP and shutdown
1200 V Three Phase Driver IC with typical 0.25 A source and 0.5 A sink currents in 28 Lead SOICWB package for IGBTs and MOSFETs. Also available in 28 Lead PDIP and 44 Lead PLCC.
Summary of Features
Potential Applications
IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR2235S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2235S can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186674-IR2235S
Packaging: Tube
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 1200V
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: IR2235S
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 90ns, 40ns
Half-Bridge Gate Driver IC Inverting 28-SOIC
Half-Bridge Gate Driver IC Inverting 28-SOIC
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2235S | 730-IR2235S | 1186674-IR2235S | IR2235S-ND | IR2235S |
| Product Name | Power - Gate Driver ICs - IR2235S | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2235S | Gate Drivers | Gate Drivers |
| Driver Type | Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver |
| Output Current | 0.2500 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Supply Voltage | 12 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | |
| Propagation Delay | 700 ns | ||||
| Package Type | SOIC; SOIC 28W | Tube | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) |