IC MOSFET IGBT DRIVER 8SOIC Product overview: IR25604SPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR25604SPBF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1065421-IR25604SPBF
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 150ns, 50ns
Voltage - Supply: 10V ~ 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRS2608DSPBF; IRS2607DSTRPBF; AUIRS2181STR; NCP5109ADR2G; NCP5109BDR2G; NCP81071ADR2GIR25604
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: International Rectifier
Other Names: 2156-IR25604SPBF,IFE
Base Product Number: IR25604SPBF
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR25604SPBF | 1065421-IR25604SPBF | IR25604SPBF-ND | IR25604SPBF | IR25604SPBF |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts |
| Fall Time | 80 ns | 50 ns | 50 ns | 50 ns | |
| Package Type | SOIC | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver |