Half-Bridge Gate Driver IC Inverting 28-SOIC
Half-Bridge Gate Driver IC Inverting 28-SOIC
Gate Drivers 3 PHASE DRVR HI & LO SIDE INPUTS
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR21368STRPBF-ND | IR21368STRPBF | IR21368STRPBF |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver | |
| Output Configuration | Inverting | Inverting | |
| Output Current | 0.3500 amps | 0.3500 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 125 ns | 125 ns |