Infineon Technologies AG Power - Gate Driver ICs - IR2308S IR2308S

Description
600 V half-bridge gate driver IC with shoot through protection 600 V Half Bridge Driver IC with typical 0.2 A source and 0.35 A sink currents in 8 Lead SOIC package for IGBTs and MOSFETs. Also available in 8 Lead PDIP. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20 V Undervoltage lockout for both channels 3.3 V, 5 V and 15 V input logic compatible Cross-conduction prevention logic Matched propagation delay for both channels Outputs in phase with inputs Logic and power ground +/- 5 V offset. Internal 540ns dead-time Lower di/dt gate driver for better noise immunity Applications Cordless power tools and outdoor power equipment Motor Control Power tools Robotics Smart buildings Designers who used this product also designed with CY9BF122LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family CY9BF122MPMC-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family IRL7486M | N-Channel Power MOSFET IPTC007N06NM5 | N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET CY9BF122LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family CY9BF122MPMC-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family IRL7486M | N-Channel Power MOSFET IPTC007N06NM5 | N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET CY9BF122LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family CY9BF122MPMC-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family IRL7486M | N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
600 V half-bridge gate driver IC with shoot through protection 600 V Half Bridge Driver IC with typical 0.2 A source and 0.35 A sink currents in 8 Lead SOIC package for IGBTs and MOSFETs. Also available in 8 Lead PDIP. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20 V Undervoltage lockout for both channels 3.3 V, 5 V and 15 V input logic compatible Cross-conduction prevention logic Matched propagation delay for both channels Outputs in phase with inputs Logic and power ground +/- 5 V offset. Internal 540ns dead-time Lower di/dt gate driver for better noise immunity Applications Cordless power tools and outdoor power equipment Motor Control Power tools Robotics Smart buildings Designers who used this product also designed with CY9BF122LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family CY9BF122MPMC-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family IRL7486M | N-Channel Power MOSFET IPTC007N06NM5 | N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET CY9BF122LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family CY9BF122MPMC-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family IRL7486M | N-Channel Power MOSFET IPTC007N06NM5 | N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET CY9BF122LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family CY9BF122MPMC-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family IRL7486M | N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - IR2308S - IR2308S - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - IR2308S
IR2308S
Power - Gate Driver ICs - IR2308S IR2308S
600 V half-bridge gate driver IC with shoot through protection 600 V Half Bridge Driver IC with typical 0.2 A source and 0.35 A sink currents in 8 Lead SOIC package for IGBTs and MOSFETs. Also available in 8 Lead PDIP. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20 V Undervoltage lockout for both channels 3.3 V, 5 V and 15 V input logic compatible Cross-conduction prevention logic Matched propagation delay for both channels Outputs in phase with inputs Logic and power ground +/- 5 V offset. Internal 540ns dead-time Lower di/dt gate driver for better noise immunity Applications Cordless power tools and outdoor power equipment Motor Control Power tools Robotics Smart buildings Designers who used this product also designed with CY9BF122LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family CY9BF122MPMC-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family IRL7486M | N-Channel Power MOSFET IPTC007N06NM5 | N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET CY9BF122LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family CY9BF122MPMC-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family IRL7486M | N-Channel Power MOSFET IPTC007N06NM5 | N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET CY9BF122LPMC1-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family CY9BF122MPMC-G-MNE2 | FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family IRL7486M | N-Channel Power MOSFET 1 2

600 V half-bridge gate driver IC with shoot through protection

600 V Half Bridge Driver IC with typical 0.2 A source and 0.35 A sink currents in 8 Lead SOIC package for IGBTs and MOSFETs. Also available in 8 Lead PDIP.


Summary of Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +600 V
  • Tolerant to negative transient voltage
  • dV/dt immune
  • Gate drive supply range from 10 to 20 V
  • Undervoltage lockout for both channels
  • 3.3 V, 5 V and 15 V input logic compatible
  • Cross-conduction prevention logic
  • Matched propagation delay for both channels
  • Outputs in phase with inputs
  • Logic and power ground +/- 5 V offset.
  • Internal 540ns dead-time
  • Lower di/dt gate driver for better noise immunity

Applications

  • Cordless power tools and outdoor power equipment
  • Motor Control
  • Power tools
  • Robotics
  • Smart buildings

Designers who used this product also designed with


  • CY9BF122LPMC1-G-MNE2 |
    FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
  • CY9BF122MPMC-G-MNE2 |
    FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
  • IRL7486M |
    N-Channel Power MOSFET
  • IPTC007N06NM5 |
    N-Channel Power MOSFET
  • IRF7749L1 |
    N-Channel Power MOSFET
  • CY9BF122LPMC1-G-MNE2 |
    FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
  • CY9BF122MPMC-G-MNE2 |
    FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
  • IRL7486M |
    N-Channel Power MOSFET
  • IPTC007N06NM5 |
    N-Channel Power MOSFET
  • IRF7749L1 |
    N-Channel Power MOSFET
  • CY9BF122LPMC1-G-MNE2 |
    FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
  • CY9BF122MPMC-G-MNE2 |
    FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family
  • IRL7486M |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number IR2308S
Product Name Power - Gate Driver ICs - IR2308S
Driver Type Dual Gate Driver
Output Current 0.2000 amps
Supply Voltage 10 to 20 volts
Propagation Delay 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

4.5KV Gate Driver IC - 906-1ED020I12FA2XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts
Rise Time 30 ns
View Details
5 suppliers
Gate Drivers - 2EDN7524FXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
5 suppliers
Gate Driver IC - 906-1EDI20H12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
Power - Gate Driver ICs - 2EDL5023U2D - 2EDL5023U2D - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 4.5 to 5.5 volts
View Details