Infineon Technologies AG 600V Gate Driver IC IR21368PBF

Description
3-PHASE BRIDGE DRIVER | IC DRIVER 3PHASE 600V 28DIP Product overview: IR21368PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21368PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-PHASE BRIDGE DRIVER | IC DRIVER 3PHASE 600V 28DIP Product overview: IR21368PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21368PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V Gate Driver IC - 730-IR21368PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Gate Driver IC
730-IR21368PBF
600V Gate Driver IC 730-IR21368PBF
3-PHASE BRIDGE DRIVER | IC DRIVER 3PHASE 600V 28DIP Product overview: IR21368PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21368PBF can be used for catalog matching and distributor lookup.

3-PHASE BRIDGE DRIVER | IC DRIVER 3PHASE 600V 28DIP Product overview: IR21368PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21368PBF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - IR21368PBF - 1186624-IR21368PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21368PBF
1186624-IR21368PBF
PMIC - PMIC - Gate Drivers - IR21368PBF 1186624-IR21368PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186624-IR21368PBF Packaging: Tube Mounting Style: Through Hole Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: IR21368PBF Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 125ns, 50ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186624-IR21368PBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: IR21368PBF
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 125ns, 50ns

Buy Now
Gate Drivers - IR21368PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR21368PBF
Gate Drivers IR21368PBF
Half-Bridge Gate Driver IC Inverting 28-PDIP

Half-Bridge Gate Driver IC Inverting 28-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IR21368PBF 1186624-IR21368PBF IR21368PBF
Product Name 600V Gate Driver IC PMIC - PMIC - Gate Drivers - IR21368PBF Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver; Three-phase Dual Gate Driver
Output Configuration Inverting; Inverting Inverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps
Package Type Tube DIP DIP; 28-DIP (0.600\", 15.24mm)
Packing Method Tube; Other Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED2104S06FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.7000 amps
View Details
4 suppliers
Clock Buffers, Drivers - SI53354BD13021-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details