Infineon Technologies AG Gate Drivers IR2151S

Description
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2151S-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2151S-ND
Gate Drivers IR2151S-ND
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2151S - 117724-IR2151S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2151S
117724-IR2151S
PMIC - PMIC - Gate Drivers - IR2151S 117724-IR2151S
Manufacturer: Infineon Technologies Win Source Part Number: 117724-IR2151S Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 125mA, 250mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Alternative Parts (Cross-Reference): L6569D013TR; IR2151STR; IR2151SPBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 117724-IR2151S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 125mA, 250mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Alternative Parts (Cross-Reference): L6569D013TR; IR2151STR; IR2151SPBF;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Driver IC - 730-IR2151S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR2151S
Gate Driver IC 730-IR2151S
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2151S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2151S can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2151S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2151S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - IR2151S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
IR2151S
Integrated Circuits (ICs) - PMIC - Gate Drivers IR2151S
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site
Gate Drivers - IR2151S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2151S
Gate Drivers IR2151S
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2151S-ND 117724-IR2151S 730-IR2151S IR2151S IR2151S
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - IR2151S Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Current 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Rise Time 80 ns 80 ns 80 ns 80 ns
Fall Time 40 ns 40 ns 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI5330B-A00204-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
Clock Buffers, Drivers - CGS2534V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 125000 kHz
View Details