IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IRS21084SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21084SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 132914-IRS21084SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 100ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IRS21084 - Gate Driver
IRS21084 - Gate Driver
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-SOIC
IC GATE DRVR HALF-BRIDGE 14SOIC
Power Switch/Driver
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-SOIC
Gate Drivers HALF BRDG DRVR 600V 10 to 20V
MOSFET/IGBT DRIVER, HALF BRIDGE, NSOIC14; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:NSOIC; No. of Pins:14Pins; Input Delay:220ns; Output Delay:200ns; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IRS21084SPBF | 132914-IRS21084SPBF | IRS21084SPBF | IRS21084SPBF-ND | IRS21084SPBF | IRS21084SPBF | IRS21084SPBF | IRS21084SPBF | 92Y9239 |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IRS21084SPBF | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Distribution Switches, Load Drivers | Gate Drivers | Gate Drivers | Mosfet/igbt Driver, Half Bridge, Nsoic14; Driver Configuration Infineon | |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||||
| Number of Outputs | 2; 2 | ||||||||
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Noninverting | Inverting | Inverting; Noninverting | ||||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts |