Infineon Technologies AG PMIC - PMIC - Gate Drivers - IRS2117STRPBF IRS2117STRPBF

Description
Gate Driver
Request a Quote Datasheet
Description
Gate Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRS2117STRPBF - Rochester Electronics
Newburyport, MA, United States
Gate Driver

Gate Driver

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IRS2117STRPBF - 126499-IRS2117STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS2117STRPBF
126499-IRS2117STRPBF
PMIC - PMIC - Gate Drivers - IRS2117STRPBF 126499-IRS2117STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 126499-IRS2117STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 75ns, 35ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 126499-IRS2117STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 75ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Gate Drivers - IRS2117STRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - IRS2117STRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - IRS2117STRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IRS2117STRPBF
Gate Driver IC 730-IRS2117STRPBF
IC GATE DRVR HIGH-SIDE 8SOIC Product overview: IRS2117STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2117STRPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HIGH-SIDE 8SOIC Product overview: IRS2117STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2117STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IRS2117STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS2117STRPBF
Gate Drivers IRS2117STRPBF
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IRS2117STRPBF
Gate Drivers IRS2117STRPBF
Gate Drivers Sngl Hi Sd Drvr NonInvrt Inpt

Gate Drivers Sngl Hi Sd Drvr NonInvrt Inpt

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IRS2117STRPBF 126499-IRS2117STRPBF IRS2117STRPBFTR-ND 730-IRS2117STRPBF IRS2117STRPBF IRS2117STRPBF
Product Name PMIC - PMIC - Gate Drivers - IRS2117STRPBF Gate Drivers Gate Driver IC Gate Drivers Gate Drivers
Package Type SOIC; SOIC8N SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Tape Reel; Tape & Reel; Other Tape Reel; Reel - TR; Other Tape Reel Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Driver Type High-side High-side High-side; High-Side High-side
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Self-Powered Single-Channel Isolated GaNFET Gate Driver with Power-Thru Integrated Isolated Bias Supply - AHV85110KNHTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 1000 volts
Package Type NH
View Details
 - 74AHC573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC3RL02BYFPR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 5.5 volts
Switching Frequency 52000 kHz
View Details