Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - IR51H310 IR51H310

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186817-IR51H310 Packaging: Tube Mounting Style: Through Hole Features: Internal Oscillators Applications: AC Motors Technology: Power MOSFET Interface: On/Off Current - Output / Channel: 700mA Fault Protection: UVLO Output Configuration: Half Bridge Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 9-SIP, 7 Leads Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 9-SIP, 7 Leads Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: IR51H310 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 15.6V Load Voltage (V): 400V (Maximum) Rds On: 1.8Ohm
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186817-IR51H310 Packaging: Tube Mounting Style: Through Hole Features: Internal Oscillators Applications: AC Motors Technology: Power MOSFET Interface: On/Off Current - Output / Channel: 700mA Fault Protection: UVLO Output Configuration: Half Bridge Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 9-SIP, 7 Leads Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 9-SIP, 7 Leads Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: IR51H310 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 15.6V Load Voltage (V): 400V (Maximum) Rds On: 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - IR51H310 - 1186817-IR51H310 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - IR51H310
1186817-IR51H310
PMIC - PMIC - Full, Half - Bridge Drivers - IR51H310 1186817-IR51H310
Manufacturer: Infineon Technologies Win Source Part Number: 1186817-IR51H310 Packaging: Tube Mounting Style: Through Hole Features: Internal Oscillators Applications: AC Motors Technology: Power MOSFET Interface: On/Off Current - Output / Channel: 700mA Fault Protection: UVLO Output Configuration: Half Bridge Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 9-SIP, 7 Leads Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 9-SIP, 7 Leads Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: IR51H310 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 15.6V Load Voltage (V): 400V (Maximum) Rds On: 1.8Ohm

Manufacturer: Infineon Technologies
Win Source Part Number: 1186817-IR51H310
Packaging: Tube
Mounting Style: Through Hole
Features: Internal Oscillators
Applications: AC Motors
Technology: Power MOSFET
Interface: On/Off
Current - Output / Channel: 700mA
Fault Protection: UVLO
Output Configuration: Half Bridge
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 9-SIP, 7 Leads
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 9-SIP, 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: IR51H310
Manufacturer Pack Quantity: 21
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 15.6V
Load Voltage (V): 400V (Maximum)
Rds On: 1.8Ohm

Buy Now
Full Half-Bridge Drivers - IR51H310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
IR51H310
Full Half-Bridge Drivers IR51H310
Half Bridge Driver AC Motors Power MOSFET 9-SIP, 7 Leads

Half Bridge Driver AC Motors Power MOSFET 9-SIP, 7 Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 1186817-IR51H310 IR51H310
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - IR51H310 Full Half-Bridge Drivers
Supply Voltage 10 to 15.6 volts 10 to 15.6 volts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube; Tube; Other Tube; Tube; Other
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-AMT49100KJPTR-B-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 4.2 amps
View Details
2 suppliers
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC329ADR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details