IRS2183 - Gate Driver
IRS2183 - Gate Driver
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-PDIP
IC, HALF BRIDGE DRIVER, DIP8, 2183 Product overview: IRS2183PBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2183PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 069789-IRS2183PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 40ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Gate Drivers Hlf Brdg Drvr Soft Trn On 400ns
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-PDIP
IRS2183 - GATE DRIVER
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS2183PBF | IRS2183PBF-ND | 730-IRS2183PBF | 069789-IRS2183PBF | IRS2183PBF | IRS2183PBF | IRS2183PBF |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IRS2183PBF | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | |
| Package Type | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | PDIP | DIP; 8-DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube; Tube; Other | Tube | Tube; Tube/Rail; Other | Tube; Tube; Other | Bulk; Bulk; Other | ||
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps |