IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR25603STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR25603STRPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Gate Drivers 600V Half Bridge 80 40 ns 15.6V 1.2us
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR25603STRPBF | IR25603STRPBFTR-ND | IR25603STRPBF | IR25603STRPBF |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |
| Number of Outputs | 2; 2 | |||
| Output Configuration | RC Input Circuit | Inverting | ||
| Output Current | 0.2600 amps | 0.2600 amps | 0.2600 amps | |
| Supply Voltage | 10 to 16.8 volts | 10 to 15.6 volts | 10 to 15.6 volts |