Infineon Technologies AG Mosfet Driver, Half Bridge, Dip-8; No. Of Channels Infineon IR21531DPBF.

Description
MOSFET DRIVER, HALF BRIDGE, DIP-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:-; Source Current:-; Sink Current:-; Input Delay:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, HALF BRIDGE, DIP-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:-; Source Current:-; Sink Current:-; Input Delay:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, Half Bridge, Dip-8; No. Of Channels Infineon - 26AC0710 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Half Bridge, Dip-8; No. Of Channels Infineon
26AC0710
Mosfet Driver, Half Bridge, Dip-8; No. Of Channels Infineon 26AC0710
MOSFET DRIVER, HALF BRIDGE, DIP-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:-; Source Current:-; Sink Current:-; Input Delay:-; MSL:- RoHS Compliant: Yes

MOSFET DRIVER, HALF BRIDGE, DIP-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:-; Source Current:-; Sink Current:-; Input Delay:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 26AC0710
Product Name Mosfet Driver, Half Bridge, Dip-8; No. Of Channels Infineon
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53361-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6595KLWTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
 - 74HC366PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details