The IR2183S is a high voltage, high speed gate driver IC designed for driving power MOSFETs and IGBTs in half-bridge configurations. It operates with a floating channel that is fully functional up to 600V, making it suitable for applications requiring robust voltage handling. The device features a gate drive supply range of 10 to 20V and includes undervoltage lockout protection for both channels, ensuring reliable operation. This gate driver is compatible with 3.3V and 5V logic levels, allowing for easy integration with various control systems. It has a matched propagation delay for both output channels, which enhances performance in synchronous applications. The output stage can source and sink currents of 1.4A and 1.8A, respectively, providing sufficient drive capability for most power devices. The IR2183S is available in an 8-lead SOIC package and is also offered in a lead-free version. Its design incorporates features that improve noise immunity and minimize driver cross-conduction, making it a suitable choice for demanding industrial applications.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 1186662-IR2183S
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: IR2183S
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 40ns, 20ns
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2183S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2183S can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2183S-ND | 1186662-IR2183S | 730-IR2183S | IR2183S | IR2183S |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2183S | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 40 ns | 40 ns | 40 ns | 40 ns |