Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Gate Drivers IRS2001MPBF

Description
Win Source Part Number: 1065658-IRS2001MPBF Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 92 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 200 V Rise / Fall Time (Typ): 70ns, 35ns Voltage - Supply: 10V ~ 20V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLPQ (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRS2001MPBFIRS2001MP BF.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001542662 Base Product Number: IRS2001MPBF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065658-IRS2001MPBF Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 92 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 200 V Rise / Fall Time (Typ): 70ns, 35ns Voltage - Supply: 10V ~ 20V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLPQ (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRS2001MPBFIRS2001MP BF.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001542662 Base Product Number: IRS2001MPBF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1065658-IRS2001MPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1065658-IRS2001MPBF
Integrated Circuits (ICs) - PMIC - Gate Drivers 1065658-IRS2001MPBF
Win Source Part Number: 1065658-IRS2001MPBF Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 92 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 200 V Rise / Fall Time (Typ): 70ns, 35ns Voltage - Supply: 10V ~ 20V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLPQ (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRS2001MPBFIRS2001MP BF.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001542662 Base Product Number: IRS2001MPBF Product Status: Obsolete

Win Source Part Number: 1065658-IRS2001MPBF
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 92
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 200 V
Rise / Fall Time (Typ): 70ns, 35ns
Voltage - Supply: 10V ~ 20V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLPQ (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRS2001MPBFIRS2001MPBF.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001542662
Base Product Number: IRS2001MPBF
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IRS2001MPBF
Gate Driver IC 730-IRS2001MPBF
IC GATE DRVR HALF-BRIDGE 16MLPQ Product overview: IRS2001MPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2001MPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 16MLPQ Product overview: IRS2001MPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2001MPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IRS2001MPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS2001MPBF-ND
Gate Drivers IRS2001MPBF-ND
Half-Bridge Gate Driver IC Non-Inverting 16-MLPQ (4x4)

Half-Bridge Gate Driver IC Non-Inverting 16-MLPQ (4x4)

Buy Now Datasheet
Gate Drivers - IRS2001MPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS2001MPBF
Gate Drivers IRS2001MPBF
Half-Bridge Gate Driver IC Non-Inverting 16-MLPQ (4x4)

Half-Bridge Gate Driver IC Non-Inverting 16-MLPQ (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IRS2001MPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IRS2001MPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IRS2001MPBF
IC GATE DRVR HALF-BRIDGE 16MLPQ

IC GATE DRVR HALF-BRIDGE 16MLPQ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1065658-IRS2001MPBF 730-IRS2001MPBF IRS2001MPBF-ND IRS2001MPBF IRS2001MPBF
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts
Rise Time 70 ns 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53254A-D02AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDCM1804RGER - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
Gate Drivers - 448-1EDN9550BXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 9.4 amps
View Details
3 suppliers
Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-5DKR-ND - DigiKey
Specs
Supply Voltage 5.5 to 80 volts
Operating Temperature 165 C (329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers