Infineon Technologies AG PMIC - PMIC - Gate Drivers - IRS21953SPBF IRS21953SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069792-IRS21953SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge, Low-Side Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.5V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069792-IRS21953SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge, Low-Side Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.5V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IRS21953SPBF - 069792-IRS21953SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS21953SPBF
069792-IRS21953SPBF
PMIC - PMIC - Gate Drivers - IRS21953SPBF 069792-IRS21953SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069792-IRS21953SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge, Low-Side Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.5V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069792-IRS21953SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge, Low-Side
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 3.5V
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 25ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IRS21953SPBF
Gate Driver IC 730-IRS21953SPBF
IC GATE DRVR HALF BRD/LOW 16SOIC Product overview: IRS21953SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21953SPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF BRD/LOW 16SOIC Product overview: IRS21953SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21953SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IRS21953SPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS21953SPBF-ND
Gate Drivers IRS21953SPBF-ND
Half-Bridge, Low-Side Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge, Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Gate Drivers - IRS21953SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS21953SPBF
Gate Drivers IRS21953SPBF
Half-Bridge, Low-Side Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge, Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IRS21953SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IRS21953SPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IRS21953SPBF
IC GATE DRVR HALF BRD/LOW 16SOIC

IC GATE DRVR HALF BRD/LOW 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 069792-IRS21953SPBF 730-IRS21953SPBF IRS21953SPBF-ND IRS21953SPBF IRS21953SPBF
Product Name PMIC - PMIC - Gate Drivers - IRS21953SPBF Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side; Dual Gate Driver Half-Bridge, Low-Side Low-side; Dual Gate Driver Low-side; Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts
Rise Time 25 ns 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275ELWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 448-2EDS9265HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 8 amps
View Details
6 suppliers
Clock Buffers, Drivers - SI53321-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details