Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2235JPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2235JPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 776964-IR2235JPBF
Packaging: Tube
Operating Temperature Range: 125°C (TJ)
Package: 44-LCC (J-Lead), 32 Leads
Mounting: SMD
Operating Supply Voltage: 10 V ~ 20 V
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 1200V
Rise / Fall Time (Typ): 90ns, 40ns
Family Name: IR2235
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC, 32 Leads (16.58x16.58)
Alternative Parts (Cross-Reference): IR2235JTR; IR2235J; IR2235S; IR2235SPBF;
Introduction Date: December 16, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2235JPBF-ND | 730-IR2235JPBF | 776964-IR2235JPBF | IR2235JPBF |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2235JPBF | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver |
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts |
| Rise Time | 90 ns | 90 ns | 90 ns | 90 ns |