Manufacturer: Infineon Technologies
Win Source Part Number: 069229-IRAM136-1061A
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 12A
Isolation Voltage: 2000Vrms
Categories: Discrete Semiconductor Products
Dimension: 29-PowerSSIP Module, 21 Leads, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 80
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 069229-IRAM136-1061A2 |
| Product Name | Power Drivers - Modules - IRAM136-1061A2 |