Infineon Technologies AG Gate Drivers IR2213PBF

Description
Half-Bridge Gate Driver IC Non-Inverting 14-DIP
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 448-IR2213PBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
448-IR2213PBF-ND
Gate Drivers 448-IR2213PBF-ND
Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2213PBF - 1186668-IR2213PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2213PBF
1186668-IR2213PBF
PMIC - PMIC - Gate Drivers - IR2213PBF 1186668-IR2213PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186668-IR2213PBF Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2A, 2.5A High Side Voltage - Max (Bootstrap): 1200V Categories: Integrated Circuits Supplier Device Package: 14-DIP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: IR2213PBF Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 20V Rise / Fall Time: 25ns, 17ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186668-IR2213PBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 2A, 2.5A
High Side Voltage - Max (Bootstrap): 1200V
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: IR2213PBF
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 20V
Rise / Fall Time: 25ns, 17ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-IR2213PBF
Gate Driver IC 730-IR2213PBF
IC GATE DRVR HALF-BRIDGE 14DIP Product overview: IR2213PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2213PBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 14DIP Product overview: IR2213PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2213PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2213PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2213PBF
Gate Drivers IR2213PBF
Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IR2213PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IR2213PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR2213PBF
IC GATE DRVR HALF-BRIDGE 14DIP

IC GATE DRVR HALF-BRIDGE 14DIP

Supplier's Site
Mosfet Driver, High/low-Side, Dip-14; No. Of Channels Infineon - 19K8452 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High/low-Side, Dip-14; No. Of Channels Infineon
19K8452
Mosfet Driver, High/low-Side, Dip-14; No. Of Channels Infineon 19K8452
MOSFET DRIVER, HIGH/LOW-SIDE, DIP-14; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:2A RoHS Compliant: Yes

MOSFET DRIVER, HIGH/LOW-SIDE, DIP-14; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 448-IR2213PBF-ND 1186668-IR2213PBF 730-IR2213PBF IR2213PBF IR2213PBF 19K8452
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - IR2213PBF Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Mosfet Driver, High/low-Side, Dip-14; No. Of Channels Infineon
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver High-side; Low-side
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Supply Voltage 12 to 20 volts 12 to 20 volts 12 to 20 volts 12 to 20 volts 20 to 12 volts
Rise Time 25 ns 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53358A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details
Clock Buffers, Drivers - CDC351IDWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74LVC2G240GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details