Gate Driver
High-Side Gate Driver IC Inverting 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 738829-IRS2124SPBF
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: IRS2124SPBF
Manufacturer Pack Quantity: 95
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 80ns, 80ns
IC GATE DRVR HIGH-SIDE 8SOIC Product overview: IRS2124SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2124SPBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Inverting 8-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS2124SPBF | IRS2124SPBF-ND | 738829-IRS2124SPBF | 730-IRS2124SPBF | IRS2124SPBF |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IRS2124SPBF | Gate Driver IC | Gate Drivers | |
| Package Type | SOIC; SOIC8N | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tube; Tube; Other | Tube | Tube; Tube; Other | Tube; Other | Tube; Tube; Other |
| Driver Type | High-side | High-side | High-side; High-Side | High-side | |
| Output Configuration | Inverting | Inverting; Inverting | Inverting | ||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |