Infineon Technologies AG Half Bridge Gate Driver, 2A, Ssop-24; No. Of Channels Infineon IR2214SSPBF.

Description
HALF BRIDGE GATE DRIVER, 2A, SSOP-24; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:24Pins; IC Case / Package:SSOP; Input Type:Non-Inverting; Source Current:2A; Sink Current:3A RoHS Compliant: Yes
Datasheet
Description
HALF BRIDGE GATE DRIVER, 2A, SSOP-24; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:24Pins; IC Case / Package:SSOP; Input Type:Non-Inverting; Source Current:2A; Sink Current:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Bridge Gate Driver, 2A, Ssop-24; No. Of Channels Infineon - 27AC6984 - Newark, An Avnet Company
Chicago, IL, United States
Half Bridge Gate Driver, 2A, Ssop-24; No. Of Channels Infineon
27AC6984
Half Bridge Gate Driver, 2A, Ssop-24; No. Of Channels Infineon 27AC6984
HALF BRIDGE GATE DRIVER, 2A, SSOP-24; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:24Pins; IC Case / Package:SSOP; Input Type:Non-Inverting; Source Current:2A; Sink Current:3A RoHS Compliant: Yes

HALF BRIDGE GATE DRIVER, 2A, SSOP-24; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:24Pins; IC Case / Package:SSOP; Input Type:Non-Inverting; Source Current:2A; Sink Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 27AC6984
Product Name Half Bridge Gate Driver, 2A, Ssop-24; No. Of Channels Infineon
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A80606KEVJSR-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 40 volts
View Details
 - 74AHCT2G125DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD13636-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCLVP215RHBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details