IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2153PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2153PBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP
Manufacturer: Infineon Technologies
Win Source Part Number: 092698-IR2153PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2153
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 15.6 V
Rise and Fall Time: 80ns, 45ns
Alternative Parts (Cross-Reference): IR2153DPBF; IR2153D;
Introduction Date: April 14, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Gate Drivers HALF BRDG DRVR 600V 15.6Vclamp 1.2
IC GATE DRVR HALF-BRIDGE 8DIP
Half Bridge 2 MOSFET 80ns 45ns 10V~15.6V PDIP-8 Gate Drive ICs ROHS
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2153PBF | IR2153PBF-ND | 092698-IR2153PBF | IR2153PBF | IR2153PBF | IR2153PBF | IR2153PBF |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2153PBF | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | ||||||
| Output Configuration | RC Input Circuit | Inverting | |||||
| Supply Voltage | 10 to 20 volts | 10 to 15.6 volts | 10 to 15.6 volts | 15.6 to 10 volts | 10 to 15.6 volts | 10 to 15.6 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns | 80 ns |