IC GATE DRVR HALF-BRIDGE 16QFN Product overview: IR3598MTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR3598MTRPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (3x3)
IC GATE DRVR HALF-BRIDGE 16QFN
MOSFET DRIVER, HIGH/LOW SIDE, QFN-16; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:-; Supply Voltage Max:5V; Driver Case Style:QFN; No. of Pins:16Pins; Input Delay:-; Output Delay:-; RoHS Compliant: Yes
Gate Drivers Romulus Dual/ Doubler Driver
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR3598MTRPBF | IR3598MTRPBFTR-ND | IR3598MTRPBF | IR3598MTRPBF | 22AC4488 | IR3598MTRPBF |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, High/low Side, Qfn-16; Driver Configuration Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | ||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Supply Voltage | 4.5 to 13.2 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ? to 5 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns |