Manufacturer: Infineon Technologies
Win Source Part Number: 017373-IR2153STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2153
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 15.6 V
Rise and Fall Time: 80ns, 45ns
Alternative Parts (Cross-Reference): NCP5104D; NCP5111DR2G; MPIC2111D; NCP5104DR2G;
Introduction Date: April 14, 2004
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2153STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2153STRPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Gate Drivers HALF BRDG DRVR 600V 15.6Vclamp 1.2
Half Bridge 2 MOSFET 80ns 45ns 10V~15.6V SOIC-8 Gate Drive ICs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 017373-IR2153STRPBF | 730-IR2153STRPBF | IR2153SPBFTR-ND | IR2153STRPBF | IR2153STRPBF | IR2153STRPBF | IR2153STRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR2153STRPBF | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |||
| Supply Voltage | 10 to 15.6 volts | 10 to 20 volts | 10 to 15.6 volts | 15.6 to 10 volts | 10 to 15.6 volts | 10 to 15.6 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns | 80 ns | ||
| Fall Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |