Infineon Technologies AG Gate Drivers IR2302SPBF

Description
IR2302 - Gate Driver
Request a Quote Datasheet
Description
IR2302 - Gate Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IR2302SPBF - Rochester Electronics
Newburyport, MA, United States
IR2302 - Gate Driver

IR2302 - Gate Driver

Supplier's Site Datasheet
Gate Drivers - IR2302SPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2302SPBF-ND
Gate Drivers IR2302SPBF-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2302SPBF
Gate Driver IC 730-IR2302SPBF
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2302SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2302SPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2302SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2302SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IR2302SPBF - 137043-IR2302SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2302SPBF
137043-IR2302SPBF
PMIC - PMIC - Gate Drivers - IR2302SPBF 137043-IR2302SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 137043-IR2302SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 20 V Rise and Fall Time: 130ns, 50ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 137043-IR2302SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 20 V
Rise and Fall Time: 130ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - IR2302SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2302SPBF
Gate Drivers IR2302SPBF
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IR2302SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IR2302SPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR2302SPBF
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2302SPBF IR2302SPBF-ND 730-IR2302SPBF 137043-IR2302SPBF IR2302SPBF IR2302SPBF
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - IR2302SPBF Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package Type SOIC; SOIC8N SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Tube; Tube; Other Tube Tube; Other Tube; Tube/Rail; Other Tube; Tube; Other Tube; Tube; Other
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - APM80951KNBATR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Buck
Output Voltage 5 volts
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVD1212RHAT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details