Infineon Technologies AG Power Drivers - Modules - IRAMX16UP60B-2 IRAMX16UP60B-2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 813312-IRAMX16UP60B- 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 16A Voltage - Isolation: 2000Vrms Part Status: Obsolete (End Of Life) Manufacturer Package: 23-PowerSIP Module, 19 Leads, Formed Leads Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 813312-IRAMX16UP60B- 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 16A Voltage - Isolation: 2000Vrms Part Status: Obsolete (End Of Life) Manufacturer Package: 23-PowerSIP Module, 19 Leads, Formed Leads Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - IRAMX16UP60B-2 - 813312-IRAMX16UP60B-2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - IRAMX16UP60B-2
813312-IRAMX16UP60B-2
Power Drivers - Modules - IRAMX16UP60B-2 813312-IRAMX16UP60B-2
Manufacturer: Infineon Technologies Win Source Part Number: 813312-IRAMX16UP60B- 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 16A Voltage - Isolation: 2000Vrms Part Status: Obsolete (End Of Life) Manufacturer Package: 23-PowerSIP Module, 19 Leads, Formed Leads Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited)

Manufacturer: Infineon Technologies
Win Source Part Number: 813312-IRAMX16UP60B-2
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 16A
Voltage - Isolation: 2000Vrms
Part Status: Obsolete (End Of Life)
Manufacturer Package: 23-PowerSIP Module, 19 Leads, Formed Leads
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 813312-IRAMX16UP60B-2
Product Name Power Drivers - Modules - IRAMX16UP60B-2
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-AMT49100KJPTR-B-3-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 4.2 amps
View Details
2 suppliers
Gate Drivers - 6ED003L02F2XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Inverting
Supply Voltage 13 to 17.5 volts
View Details
6 suppliers
 - 74LVC541ABQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details