Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-PDIP
Manufacturer: Infineon Technologies
Win Source Part Number: 1047753-IRS2111PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 8.3V, 12.6V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 75ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IRS2111PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2111PBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-PDIP
IRS2111 - GATE DRIVER
Gate Drivers Hlf Brdg Drvr Fixed 650ns Deadtime
MOSFET DRIVER, HALF BRIDGE, DIP-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting, Non-Inverting; Source Current:290mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS2111PBF-ND | 1047753-IRS2111PBF | 730-IRS2111PBF | IRS2111PBF | IRS2111PBF | IRS2111PBF | 11M1995 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IRS2111PBF | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Half Bridge, Dip-8; No. Of Channels Infineon |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Rise Time | 75 ns | 75 ns | 75 ns | 75 ns |