Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET 32-PQFN (6x6)
IC HALF BRIDGE DRIVER 60A 32QFN
DC/DC CONV, 5.5V, 1MHZ, PQFN-32; Input Voltage Min:4.5V; Input Voltage Max:15V; Output Current:60A; Output Voltage Min:250mV; Output Voltage Max:3.3V; DC / DC Converter IC Case:PQFN; No. of Pins:32Pins; Switching Frequency Max:1MHz; RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR3575MTRPBF | IR3575MTRPBF | 92Y9251 |
| Product Name | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Dc/dc Conv, 5.5V, 1Mhz, Pqfn-32; Input Voltage Min Infineon |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting | ||
| Output Current | 60 amps | ||
| Supply Voltage | 4.5 to 7 volts | 7 to 4.5 volts |