Manufacturer: Infineon Technologies
Win Source Part Number: 807026-IR3742MTRPBF
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 20A
Fault Protection: Current Limiting, Over Temperature, UVLO
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge
Voltage - Load: 1V ~ 21V
Rds On (Typ): 4mOhm LS, 8mOhm HS
Load Type: Inductive
Supplier Device Package: 17-PQFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 17-PowerVQFN
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 7.5V
Half Bridge Driver Synchronous Buck Converters Power MOSFET 17-PQFN (5x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 17-PQFN (5x6)
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 807026-IR3742MTRPBF | IR3742MTRPBFTR-ND | IR3742MTRPBF |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - IR3742MTRPBF | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 7.5 volts | 4.5 to 7.5 volts | 4.5 to 7.5 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Packing Method | Tape Reel; Reel; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other |
| Package Type | 17-PowerVQFN | 17-PowerVQFN |