IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2304STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2304STRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 069180-IR2304STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.3V
Current - Peak Output (Source, Sink): 60mA, 130mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2304
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 200ns, 100ns
Alternative Parts (Cross-Reference): L6387EDR; IX2120BTR; IX2120B; L6498DTR;
Introduction Date: August 04, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Hlf Brdg Drvr Soft Trn On NonInvrt Inpt
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:130mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:220ns; Output Delay:220ns; Operating RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2304STRPBF | 069180-IR2304STRPBF | IR2304STRPBFCT-ND | IR2304STRPBF | IR2304STRPBF | 39AH8984 | IR2304STRPBF |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2304STRPBF | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.1300 amps | 0.1300 amps | 0.1300 amps | 0.1300 amps | 0.1300 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts |