The IRS2103STRPBF is a high voltage, high-speed gate driver designed for driving N-channel MOSFETs and IGBTs in half-bridge configurations. It operates with a maximum voltage of 600 V and features a gate drive supply range of 10 V to 20 V. The device includes a floating channel for bootstrap operation, making it suitable for high-side driving applications. Key specifications include a typical turn-on propagation delay of 680 ns and a turn-off propagation delay of 150 ns, with a deadtime of approximately 520 ns. The driver is compatible with 3.3 V, 5 V, and 15 V logic levels, and incorporates undervoltage lockout and cross-conduction prevention logic. The output drivers are designed with a high pulse current buffer stage to minimize cross-conduction, ensuring reliable operation in demanding environments. The IRS2103STRPBF is RoHS compliant and available in an 8-lead SOIC package, making it suitable for various industrial applications where space and efficiency are critical.
Manufacturer: Infineon Technologies
Win Source Part Number: 100971-IRS2103STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 70ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS2103STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2103STRPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET/IGBT DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:680ns; Output Delay:150ns; RoHS Compliant: Yes
Gate Drivers Hlf Brdg Drvr Hi&Lw Sd Inpt 520ns
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 100971-IRS2103STRPBF | 730-IRS2103STRPBF | 448-IRS2103STRPBFTR-ND | IRS2103STRPBF | IRS2103STRPBF | 12AC9757 | IRS2103STRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IRS2103STRPBF | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet/igbt Driver, Half Bridge, Soic-8; Driver Configuration Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 70 ns | 70 ns | 70 ns | 70 ns |