Infineon Technologies AG Gate Driver ICs IR2213S

Description
1200 V high- and low-side gate driver IC with shutdown EiceDRIVER™ 1200 V high- and low-side gate driver IC with typical 2.0 A source and 2.5 A sink currents in DSO-16 lead, wide-body package for IGBT discretes and IGBT modules. IR2213S utilizes proprietary 1200 V HVIC and latch immune CMOS technologies which enable a rugged, monolithic construction with integrated protective features such under voltage lockout protection, shutdown, and separate logic and power ground. The IR2213S three-phase gate driver is well suited for low- and medium- power designs up to 10 kW or higher power levels with additional external buffer current driver. IR2213S provides high performance drive capability with protective features for a cost-competitive solution. IR2213S belongs to the 1200 V level-shift junction isolated (JI) gate driver family. Summary of Features Floating channel up to 1200 V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 12 to 20 V Undervoltage lockout for both channels 3.3 V logic compatible Separate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Benefits our monolithic high-voltage technology allows IR2213S to safely drive 110 Vac to 380 Vac applications and can withstand up to 1200 V dc voltage. Under-voltage lockout provides protection at low supply voltage Applications Commercial heat pumps DIN rail power supplies Heating ventilation and air conditioning (HVAC) Industrial automation Industrial motor drives and controls Designers who used this product also designed with IPB073N15N5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ. 6ED2231S12T DSO-24 Three-phase 0.35 / 0.65 A 11.3 / 12.2 V IR2214SS SSOP-24 Half-bridge 2 / 3 A 9.3 / 10.2 V 6ED2230S12T DSO-24 Three-phase 0.35 / 0.65 A 9.4 /10.4 V IR2233S DSO-28 Three-phase 0.25 / 0.5 A 8.2 / 8.6 V IR2213S DSO-16 High- and low-side 2.0 / 2.5 A 9.3 /10.2 V Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ.
Request a Quote Datasheet
Description
1200 V high- and low-side gate driver IC with shutdown EiceDRIVER™ 1200 V high- and low-side gate driver IC with typical 2.0 A source and 2.5 A sink currents in DSO-16 lead, wide-body package for IGBT discretes and IGBT modules. IR2213S utilizes proprietary 1200 V HVIC and latch immune CMOS technologies which enable a rugged, monolithic construction with integrated protective features such under voltage lockout protection, shutdown, and separate logic and power ground. The IR2213S three-phase gate driver is well suited for low- and medium- power designs up to 10 kW or higher power levels with additional external buffer current driver. IR2213S provides high performance drive capability with protective features for a cost-competitive solution. IR2213S belongs to the 1200 V level-shift junction isolated (JI) gate driver family. Summary of Features Floating channel up to 1200 V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 12 to 20 V Undervoltage lockout for both channels 3.3 V logic compatible Separate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Benefits our monolithic high-voltage technology allows IR2213S to safely drive 110 Vac to 380 Vac applications and can withstand up to 1200 V dc voltage. Under-voltage lockout provides protection at low supply voltage Applications Commercial heat pumps DIN rail power supplies Heating ventilation and air conditioning (HVAC) Industrial automation Industrial motor drives and controls Designers who used this product also designed with IPB073N15N5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ. 6ED2231S12T DSO-24 Three-phase 0.35 / 0.65 A 11.3 / 12.2 V IR2214SS SSOP-24 Half-bridge 2 / 3 A 9.3 / 10.2 V 6ED2230S12T DSO-24 Three-phase 0.35 / 0.65 A 9.4 /10.4 V IR2233S DSO-28 Three-phase 0.25 / 0.5 A 8.2 / 8.6 V IR2213S DSO-16 High- and low-side 2.0 / 2.5 A 9.3 /10.2 V Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IR2213S - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IR2213S
Gate Driver ICs IR2213S
1200 V high- and low-side gate driver IC with shutdown EiceDRIVER™ 1200 V high- and low-side gate driver IC with typical 2.0 A source and 2.5 A sink currents in DSO-16 lead, wide-body package for IGBT discretes and IGBT modules. IR2213S utilizes proprietary 1200 V HVIC and latch immune CMOS technologies which enable a rugged, monolithic construction with integrated protective features such under voltage lockout protection, shutdown, and separate logic and power ground. The IR2213S three-phase gate driver is well suited for low- and medium- power designs up to 10 kW or higher power levels with additional external buffer current driver. IR2213S provides high performance drive capability with protective features for a cost-competitive solution. IR2213S belongs to the 1200 V level-shift junction isolated (JI) gate driver family. Summary of Features Floating channel up to 1200 V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 12 to 20 V Undervoltage lockout for both channels 3.3 V logic compatible Separate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Benefits our monolithic high-voltage technology allows IR2213S to safely drive 110 Vac to 380 Vac applications and can withstand up to 1200 V dc voltage. Under-voltage lockout provides protection at low supply voltage Applications Commercial heat pumps DIN rail power supplies Heating ventilation and air conditioning (HVAC) Industrial automation Industrial motor drives and controls Designers who used this product also designed with IPB073N15N5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ. 6ED2231S12T DSO-24 Three-phase 0.35 / 0.65 A 11.3 / 12.2 V IR2214SS SSOP-24 Half-bridge 2 / 3 A 9.3 / 10.2 V 6ED2230S12T DSO-24 Three-phase 0.35 / 0.65 A 9.4 /10.4 V IR2233S DSO-28 Three-phase 0.25 / 0.5 A 8.2 / 8.6 V IR2213S DSO-16 High- and low-side 2.0 / 2.5 A 9.3 /10.2 V Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ.

1200 V high- and low-side gate driver IC with shutdown

EiceDRIVER™ 1200 V high- and low-side gate driver IC with typical 2.0 A source and 2.5 A sink currents in DSO-16 lead, wide-body package for IGBT discretes and IGBT modules.

IR2213S utilizes proprietary 1200 V HVIC and latch immune CMOS technologies which enable a rugged, monolithic construction with integrated protective features such under voltage lockout protection, shutdown, and separate logic and power ground.

The IR2213S three-phase gate driver is well suited for low- and medium- power designs up to 10 kW or higher power levels with additional external buffer current driver. IR2213S provides high performance drive capability with protective features for a cost-competitive solution.

IR2213S belongs to the 1200 V level-shift junction isolated (JI) gate driver family.


Summary of Features

  • Floating channel up to 1200 V
  • Tolerant to negative transient voltage
  • dV/dt immune
  • Gate drive supply range from 12 to 20 V
  • Undervoltage lockout for both channels
  • 3.3 V logic compatible
  • Separate logic supply range from 3.3 V to 20 V
  • Logic and power ground +/- 5 V offset
  • CMOS Schmitt-triggered inputs with pull-down
  • Cycle by cycle edge-triggered shutdown logic
  • Matched propagation delay for both channels
  • Outputs in phase with inputs

Benefits

  • our monolithic high-voltage technology allows IR2213S to safely drive 110 Vac to 380 Vac applications and can withstand up to 1200 V dc voltage.
  • Under-voltage lockout provides protection at low supply voltage

Applications

  • Commercial heat pumps
  • DIN rail power supplies
  • Heating ventilation and air conditioning (HVAC)
  • Industrial automation
  • Industrial motor drives and controls

Designers who used this product also designed with


  • IPB073N15N5 |
    N-Channel Power MOSFET
  • IPT60R028G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPB073N15N5 |
    N-Channel Power MOSFET
  • IPT60R028G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPB073N15N5 |
    N-Channel Power MOSFET
  • IPT60R028G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET

Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ.

6ED2231S12T

DSO-24

Three-phase

0.35 / 0.65 A

11.3 / 12.2 V

IR2214SS

SSOP-24

Half-bridge

2 / 3 A

9.3 / 10.2 V

6ED2230S12T

DSO-24

Three-phase

0.35 / 0.65 A

9.4 /10.4 V

IR2233S

DSO-28

Three-phase

0.25 / 0.5 A

8.2 / 8.6 V

IR2213S

DSO-16

High- and low-side

2.0 / 2.5 A

9.3 /10.2 V
Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ.

Supplier's Site Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2213S
Gate Driver IC 730-IR2213S
IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: IR2213S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2213S can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: IR2213S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2213S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2213S-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2213S-ND
Gate Drivers IR2213S-ND
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Gate Drivers - IR2213S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2213S
Gate Drivers IR2213S
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2213S 730-IR2213S IR2213S-ND IR2213S
Product Name Gate Driver ICs Gate Driver IC Gate Drivers Gate Drivers
Driver Type High-side; Low-side Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Current 2 amps 2.5 amps 2.5 amps 2.5 amps
Supply Voltage 12 to 20 volts 12 to 20 volts 12 to 20 volts
Propagation Delay 225 ns
Package Type SOIC; SOIC 16W Tube SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-1EDN7512GXTMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Low-side; Low-Side
Number of Outputs 2; 2
Output Configuration Inverting; Inverting, Non-Inverting
View Details
6 suppliers
Gate Drivers - 448-1EDN7116UXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers
Gate Driver ICs - 1EDI20I12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers
Gate Drivers - 448-1EDN7146UXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers