Infineon Technologies AG Gate Drivers IR2233PBF

Description
Half-Bridge Gate Driver IC Inverting 28-PDIP
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2233PBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2233PBF-ND
Gate Drivers IR2233PBF-ND
Half-Bridge Gate Driver IC Inverting 28-PDIP

Half-Bridge Gate Driver IC Inverting 28-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2233PBF - 1046219-IR2233PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2233PBF
1046219-IR2233PBF
PMIC - PMIC - Gate Drivers - IR2233PBF 1046219-IR2233PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046219-IR2233PBF Packaging: Tube/Rail Mounting: Through Hole Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 1200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 28-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 90ns, 40ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046219-IR2233PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 1200V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 28-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 90ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2KV 0.5A Gate Driver IC
730-IR2233PBF
1.2KV 0.5A Gate Driver IC 730-IR2233PBF
Driver 1.2KV 0.5A 6-OUT Hi/Lo Side 3-Phase Brdg Inv 28-Pin PDIP Product overview: IR2233PBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 0.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.2KV, 0.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2233PBF can be used for catalog matching and distributor lookup.

Driver 1.2KV 0.5A 6-OUT Hi/Lo Side 3-Phase Brdg Inv 28-Pin PDIP Product overview: IR2233PBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 0.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.2KV, 0.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2233PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2233PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2233PBF
Gate Drivers IR2233PBF
Half-Bridge Gate Driver IC Inverting 28-PDIP

Half-Bridge Gate Driver IC Inverting 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IR2233PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IR2233PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR2233PBF
IR2233 - GATE DRIVER

IR2233 - GATE DRIVER

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
IR2233PBF
Gate Drivers IR2233PBF
Gate Drivers 3Phs Drvr Sep Hi&Lw Side Input 200ns

Gate Drivers 3Phs Drvr Sep Hi&Lw Side Input 200ns

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2233PBF-ND 1046219-IR2233PBF 730-IR2233PBF IR2233PBF IR2233PBF IR2233PBF
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - IR2233PBF 1.2KV 0.5A Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver; Three-phase Dual Gate Driver
Output Configuration Inverting Inverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts
Rise Time 90 ns 90 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 74AHCT541APWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53362-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details