The IR2181S is a high voltage, high speed gate driver IC designed for driving power MOSFETs and IGBTs in half-bridge configurations. It features independent high and low side output channels and is capable of operating with a floating channel up to 600V. The device supports a gate drive supply range of 10 to 20V and is compatible with 3.3V and 5V logic levels. It includes undervoltage lockout protection for both channels and has a matched propagation delay for improved performance. The output current capabilities are 1.4A for sourcing and 1.8A for sinking, which enhances its effectiveness in various applications. The IR2181S is also available in a lead-free version, making it suitable for environmentally conscious designs.
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2181S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2181S can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2181S | IR2181S-ND | IR2181S | IR2181S |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps | |
| Rise Time | 40 ns | 40 ns | 40 ns | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |