Infineon Technologies AG Power Drivers - Modules - IRAM136-1561A2 IRAM136-1561A2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 812169-IRAM136-1561A 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2000Vrms Part Status: Obsolete (End Of Life) Manufacturer Package: 29-PowerSSIP Module, 21 Leads, Formed Leads Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 812169-IRAM136-1561A 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2000Vrms Part Status: Obsolete (End Of Life) Manufacturer Package: 29-PowerSSIP Module, 21 Leads, Formed Leads Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - IRAM136-1561A2 - 812169-IRAM136-1561A2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - IRAM136-1561A2
812169-IRAM136-1561A2
Power Drivers - Modules - IRAM136-1561A2 812169-IRAM136-1561A2
Manufacturer: Infineon Technologies Win Source Part Number: 812169-IRAM136-1561A 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2000Vrms Part Status: Obsolete (End Of Life) Manufacturer Package: 29-PowerSSIP Module, 21 Leads, Formed Leads Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited)

Manufacturer: Infineon Technologies
Win Source Part Number: 812169-IRAM136-1561A2
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Voltage - Isolation: 2000Vrms
Part Status: Obsolete (End Of Life)
Manufacturer Package: 29-PowerSSIP Module, 21 Leads, Formed Leads
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 812169-IRAM136-1561A2
Product Name Power Drivers - Modules - IRAM136-1561A2
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDQ2559LBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Driver ICs - 1EDN7126G - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 1.5 amps
Propagation Delay 75 ns
View Details
Full, Half-Bridge (H Bridge) Drivers - 863-1557-2-ND - DigiKey
Specs
Supply Voltage 2 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type "8-TFSOJ (0.069"", 1.75mm Width)"
View Details
3 suppliers